0.027µF Film Capacitor 160V 400V Polyester, Metallized Radial
MKT27nF5%400VDCPitch
CAP FILM 0.027UF 5% 400VDC RAD
CAP FILM 0.027UF 5% 400VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370FF273-ND | 18T3940 | BFC2370FF273 | BFC2370FF273 |
| Product Name | Film Capacitors | Mkt27Nf5%400Vdcpitch 5Mm / Loose, Straight Lead 4 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |