1000pF Film Capacitor 160V 400V Polyester, Metallized Radial
CAP FILM 1000PF 5% 400VDC RADIAL
CAP FILM 10000PF 5% 400VDC RAD
MKT10nF5%400VDCPitch
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370FF103-ND | BFC2370FF103 | BFC2370FF103 | 18T3934 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt10Nf5%400Vdcpitch 5Mm / Loose, Straight Lead 4 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |