The BFC2370FC103 is a radial potted film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance of 1000 pF with a tolerance of ±5% and is rated for a DC voltage of 400 V. The capacitor is constructed with a polyester film dielectric and metallized electrodes, ensuring reliable performance. This component is AEC-Q200 qualified, indicating its suitability for automotive applications. It operates effectively within a maximum application temperature of 105 °C for voltages above 63 V, and it meets the climatic testing class of 55/105/56. The capacitor is encapsulated in a flame-retardant plastic case and epoxy resin, compliant with UL-class 94 V-0. Engineers may find this product suitable for use in telecom, industrial, and consumer electronics due to its long life performance grade and robust construction. The leads are tinned wire, and the product is available in loose packaging or on reels, facilitating easy integration into various designs.
1000pF Film Capacitor 160V 400V Polyester, Metallized Radial
CAP FILM 1000PF 5% 400VDC RADIAL
MKT10nF5%400VDCPitch
CAP FILM 10000PF 5% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370FC103-ND | BFC2370FC103 | 18T3908 | BFC2370FC103 |
| Product Name | Film Capacitors | Film Capacitors | Mkt10Nf5%400Vdcpitch 5Mm / Ammopack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |