0.18µF Film Capacitor 63V 250V Polyester, Metallized Radial
CAP FILM 0.18UF 10% 250VDC RAD
MKT180nF10%250VDCPit
CAP FILM 0.18UF 10% 250VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370EL184-ND | BFC2370EL184 | 18T3872 | BFC2370EL184 |
| Product Name | Film Capacitors | Film Capacitors | Mkt180Nf10%250Vdcpitch 5Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |