Vishay Intertechnology, Inc. Film Capacitors BFC2370EE104

Description
0.1µF Film Capacitor 63V 250V Polyester, Metallized Radial
Request a Quote
Description
0.1µF Film Capacitor 63V 250V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC2370EE104 is a radial potted film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance of 0.1 µF with a tolerance of ±10% and a rated DC voltage of 250 V. The capacitor is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This component is AEC-Q200 qualified, indicating its suitability for automotive applications. It operates effectively within a temperature range up to 100 °C for rated voltages of 50 V and 63 V, and up to 105 °C for higher rated voltages. The capacitor is available with a lead pitch of 5.08 mm and can be supplied loose in a box, taped on an ammopack, or on a reel. Its performance grade is classified as Grade 1, indicating a long life expectancy. Engineers considering this capacitor should note its compliance with IEC 60384-2 standards and its robust electrical characteristics, including low loss angles and high insulation resistance, making it a reliable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The BFC2370EE104 is a radial potted film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance of 0.1 µF with a tolerance of ±10% and a rated DC voltage of 250 V. The capacitor is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This component is AEC-Q200 qualified, indicating its suitability for automotive applications. It operates effectively within a temperature range up to 100 °C for rated voltages of 50 V and 63 V, and up to 105 °C for higher rated voltages. The capacitor is available with a lead pitch of 5.08 mm and can be supplied loose in a box, taped on an ammopack, or on a reel. Its performance grade is classified as Grade 1, indicating a long life expectancy. Engineers considering this capacitor should note its compliance with IEC 60384-2 standards and its robust electrical characteristics, including low loss angles and high insulation resistance, making it a reliable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC2370EE104-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC2370EE104-ND
Film Capacitors BFC2370EE104-ND
0.1µF Film Capacitor 63V 250V Polyester, Metallized Radial

0.1µF Film Capacitor 63V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC2370EE104 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC2370EE104
Capacitors - Film Capacitors BFC2370EE104
CAP FILM 0.1UF 10% 250VDC RADIAL

CAP FILM 0.1UF 10% 250VDC RADIAL

Supplier's Site
Film Capacitors - BFC2370EE104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC2370EE104
Film Capacitors BFC2370EE104
CAP FILM 0.1UF 10% 250VDC RADIAL

CAP FILM 0.1UF 10% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC2370EE104-ND BFC2370EE104 BFC2370EE104
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details