The BFC2370EB473 is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance of 0.047 OºF with a tolerance of ±10% and a rated DC voltage of 250 V. The capacitor is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This component is AEC-Q200 qualified, indicating its suitability for automotive applications. It operates effectively within a temperature range up to 100 °C for rated voltages of 50 V and 63 V, and up to 105 °C for higher voltages. The capacitor is available with a lead pitch of 5.08 mm and can be supplied loose in a box, taped on an ammopack, or on a reel. The product is compliant with IEC 60384-2 standards, ensuring reliability and performance in various environments.
0.047µF Film Capacitor 63V 250V Polyester, Metallized Radial
CAP FILM 0.047UF 10% 250VDC RAD
CAP FILM 0.047UF 10% 250VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370EB473-ND | BFC2370EB473 | BFC2370EB473 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive; Automotive | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |