0.12µF Film Capacitor 40V 100V Polyester, Metallized Radial
CAP FILM 0.12UF 10% 100VDC RAD
CAP FILM 0.12UF 10% 100VDC RAD
MKT120nF10%100VDCPit
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370CB124-ND | BFC2370CB124 | BFC2370CB124 | 18T3719 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt120Nf10%100Vdcpitch 5Mm / Ammopack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |