Vishay Intertechnology, Inc. Film Capacitors BFC237086274

Description
0.27µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.27µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237086274-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237086274-ND
Film Capacitors BFC237086274-ND
0.27µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.27µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237086274 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237086274
Film Capacitors BFC237086274
CAP FILM 0.27UF 5% 100VDC RADIAL

CAP FILM 0.27UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitor Film, 0.27Uf, 100V, Radial; Dielectric Type Vishay - 18C4960 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.27Uf, 100V, Radial; Dielectric Type Vishay
18C4960
Capacitor Film, 0.27Uf, 100V, Radial; Dielectric Type Vishay 18C4960
CAPACITOR FILM, 0.27UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.27UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237086274 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237086274
Capacitors - Film Capacitors BFC237086274
CAP FILM 0.27UF 5% 100VDC RADIAL

CAP FILM 0.27UF 5% 100VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237086274-ND BFC237086274 18C4960 BFC237086274
Product Name Film Capacitors Film Capacitors Capacitor Film, 0.27Uf, 100V, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers