Vishay Intertechnology, Inc. Film Capacitors BFC237086123

Description
0.012µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.012µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237086123-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237086123-ND
Film Capacitors BFC237086123-ND
0.012µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.012µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237086123 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237086123
Capacitors - Film Capacitors BFC237086123
CAP FILM 0.012UF 5% 100VDC RAD

CAP FILM 0.012UF 5% 100VDC RAD

Supplier's Site
Film Capacitors - BFC237086123 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237086123
Film Capacitors BFC237086123
CAP FILM 0.012UF 5% 100VDC RAD

CAP FILM 0.012UF 5% 100VDC RAD

Supplier's Site Datasheet
Capacitor Film, 0.012Uf, 100V, Radial; Dielectric Type Vishay - 18C4951 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.012Uf, 100V, Radial; Dielectric Type Vishay
18C4951
Capacitor Film, 0.012Uf, 100V, Radial; Dielectric Type Vishay 18C4951
CAPACITOR FILM, 0.012UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.012UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237086123-ND BFC237086123 BFC237086123 18C4951
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Film, 0.012Uf, 100V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH360J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details