0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.047UF 10% 100VDC RAD
CAPACITOR FILM, 0.047UF, 100V, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
CAP FILM 0.047UF 10% 100VDC RAD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-BFC237085473TB-ND | BFC237085473 | 18C4945 | BFC237085473 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Film, 0.047Uf, 100V, Radial, Full Reel; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |