Vishay Intertechnology, Inc. 33nF 100V Capacitor BFC237085333

Description
Film Capacitor 33nF 100V PET 10% Radial 105C Product overview: BFC237085333 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237085333 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 33nF 100V PET 10% Radial 105C Product overview: BFC237085333 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237085333 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33nF 100V Capacitor
62-BFC237085333
33nF 100V Capacitor 62-BFC237085333
Film Capacitor 33nF 100V PET 10% Radial 105C Product overview: BFC237085333 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237085333 can be used for catalog matching and distributor lookup.

Film Capacitor 33nF 100V PET 10% Radial 105C Product overview: BFC237085333 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237085333 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BFC237085333-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237085333-ND
Film Capacitors BFC237085333-ND
0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237085333 - 864150-BFC237085333 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - BFC237085333
864150-BFC237085333
Film Capacitors - BFC237085333 864150-BFC237085333
Manufacturer: Vishay Win Source Part Number: 864150-BFC237085333 Series: MKT370 Operating Temperature Range: -55°C ~ 105°C Features: 0.033 µF Film Capacitor 63V 100V Polyester, Metallized Radial Package: Radial Package: Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8532.25.0010

Manufacturer: Vishay
Win Source Part Number: 864150-BFC237085333
Series: MKT370
Operating Temperature Range: -55°C ~ 105°C
Features: 0.033 µF Film Capacitor 63V 100V Polyester, Metallized Radial
Package: Radial
Package: Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8532.25.0010

Buy Now Datasheet
Film Capacitors - BFC237085333 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237085333
Film Capacitors BFC237085333
CAP FILM 0.033UF 10% 100VDC RAD

CAP FILM 0.033UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitor Film, 0.033Uf, 100V, Radial, Full Reel; Dielectric Type Vishay - 18C4941 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.033Uf, 100V, Radial, Full Reel; Dielectric Type Vishay
18C4941
Capacitor Film, 0.033Uf, 100V, Radial, Full Reel; Dielectric Type Vishay 18C4941
CAPACITOR FILM, 0.033UF, 100V, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR FILM, 0.033UF, 100V, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237085333 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237085333
Capacitors - Film Capacitors BFC237085333
CAP FILM 0.033UF 10% 100VDC RAD

CAP FILM 0.033UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-BFC237085333 BFC237085333-ND 864150-BFC237085333 BFC237085333 18C4941 BFC237085333
Product Name 33nF 100V Capacitor Film Capacitors Film Capacitors - BFC237085333 Film Capacitors Capacitor Film, 0.033Uf, 100V, Radial, Full Reel; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 106MABA02KJL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers