Vishay Intertechnology, Inc. Film Capacitors BFC237085273

Description
0.027µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.027µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237085273-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237085273-ND
Film Capacitors BFC237085273-ND
0.027µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.027µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237085273 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237085273
Capacitors - Film Capacitors BFC237085273
CAP FILM 0.027UF 10% 100VDC RAD

CAP FILM 0.027UF 10% 100VDC RAD

Supplier's Site
Film Capacitors - BFC237085273 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237085273
Film Capacitors BFC237085273
CAP FILM 0.027UF 10% 100VDC RAD

CAP FILM 0.027UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitor Film, 0.027Uf, 100V, Radial; Dielectric Type Vishay - 18C4939 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.027Uf, 100V, Radial; Dielectric Type Vishay
18C4939
Capacitor Film, 0.027Uf, 100V, Radial; Dielectric Type Vishay 18C4939
CAPACITOR FILM, 0.027UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.027UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237085273-ND BFC237085273 BFC237085273 18C4939
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Film, 0.027Uf, 100V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-108CKH035M - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details