1200pF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 1200PF 10% 100VDC RAD
MKT 0,0012 F 10% 100 Vdc Pitch 5mm / AMMOPACK, TAPING HEIGHT 18,5 MM
CAP FILM 1200PF 10% 100VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237085122-ND | BFC237085122 | 18T4328 | BFC237085122 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 0,0012 F 10% 100 Vdc Pitch 5Mm / Ammopack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |