Vishay Intertechnology, Inc. Film Capacitors BFC237085103

Description
1000pF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237085103-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237085103-ND
Film Capacitors BFC237085103-ND
1000pF Film Capacitor 63V 100V Polyester, Metallized Radial

1000pF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1329885-BFC237085103 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1329885-BFC237085103
Capacitors - Film Capacitors 1329885-BFC237085103
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1329885-BFC237085103 Category: Capacitors>Film Capacitors Packaging: Tape & Box (TB) Features: Long Life Termination: PC Pins Voltage Rating - AC: 63V Voltage Rating - DC: 100V Size / Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm) Applications: Automotive Height - Seated (Max): 0.256" (6.50mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 10000 pF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 0.200" (5.08mm) Dielectric Material: Polyester, Metallized Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable HTSUS: 8532.25.0010 Other Part Number: 222237085103 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1329885-BFC237085103
Category: Capacitors>Film Capacitors
Packaging: Tape & Box (TB)
Features: Long Life
Termination: PC Pins
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Size / Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
Applications: Automotive
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 10000 pF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.200" (5.08mm)
Dielectric Material: Polyester, Metallized
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Other Part Number: 222237085103
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237085103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237085103
Capacitors - Film Capacitors BFC237085103
CAP FILM 10000PF 10% 100VDC RAD

CAP FILM 10000PF 10% 100VDC RAD

Supplier's Site
Film Capacitors - BFC237085103 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237085103
Film Capacitors BFC237085103
CAP FILM 1000PF 10% 100VDC RAD

CAP FILM 1000PF 10% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237085103-ND 1329885-BFC237085103 BFC237085103 BFC237085103
Product Name Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-1094-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details