Vishay Intertechnology, Inc. Film Capacitors BFC237076564

Description
0.56µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.56µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237076564-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237076564-ND
Film Capacitors BFC237076564-ND
0.56µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.56µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237076564 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237076564
Capacitors - Film Capacitors BFC237076564
CAP FILM 0.56UF 5% 63VDC RADIAL

CAP FILM 0.56UF 5% 63VDC RADIAL

Supplier's Site
Capacitor Poly Film 0.56Uf, 63V, 5%, Radial; Dielectric Type Vishay - 18M4103 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.56Uf, 63V, 5%, Radial; Dielectric Type Vishay
18M4103
Capacitor Poly Film 0.56Uf, 63V, 5%, Radial; Dielectric Type Vishay 18M4103
CAPACITOR POLY FILM 0.56UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLY FILM 0.56UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237076564 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237076564
Film Capacitors BFC237076564
CAP FILM 0.56UF 5% 63VDC RADIAL

CAP FILM 0.56UF 5% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237076564-ND BFC237076564 18M4103 BFC237076564
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.56Uf, 63V, 5%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - C11CF4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers