Vishay Intertechnology, Inc. Film Capacitors BFC237076563

Description
0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237076563-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237076563-ND
Film Capacitors BFC237076563-ND
0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.056Uf, 63V, 5%, Radial; Capacitance Vishay - 18M4102 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.056Uf, 63V, 5%, Radial; Capacitance Vishay
18M4102
Capacitor Poly Film 0.056Uf, 63V, 5%, Radial; Capacitance Vishay 18M4102
CAPACITOR POLY FILM 0.056UF, 63V, 5%, RADIAL; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.056UF, 63V, 5%, RADIAL; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237076563 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237076563
Film Capacitors BFC237076563
CAP FILM 0.056UF 5% 63VDC RADIAL

CAP FILM 0.056UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237076563 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237076563
Capacitors - Film Capacitors BFC237076563
CAP FILM 0.056UF 5% 63VDC RADIAL

CAP FILM 0.056UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237076563-ND 18M4102 BFC237076563 BFC237076563
Product Name Film Capacitors Capacitor Poly Film 0.056Uf, 63V, 5%, Radial; Capacitance Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details