Vishay Intertechnology, Inc. Film Capacitors BFC237076104

Description
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC5100CT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5100CT-ND
Film Capacitors BC5100CT-ND
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BC5100TB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5100TB-ND
Film Capacitors BC5100TB-ND
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 968737-BFC237076104 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
968737-BFC237076104
Capacitors - Film Capacitors 968737-BFC237076104
Win Source Part Number: 968737-BFC237076104 Category: Capacitors>Film Capacitors Series: MKT370 Features: Long Life Termination: PC Pins Package: Cut Tape (CT),Tape & Box (TB) Voltage Rating - AC: 40V Voltage Rating - DC: 63V Applications: Automotive Height - Seated (Max): 0.256" (6.50mm) Standard Package: 2,000 Capacitance: 0.1 µF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 0.200" (5.08mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC5100-ND,BC5100TB,2 22237076104,BC5100,B C5100CT,BFC237076104 -ND

Win Source Part Number: 968737-BFC237076104
Category: Capacitors>Film Capacitors
Series: MKT370
Features: Long Life
Termination: PC Pins
Package: Cut Tape (CT),Tape & Box (TB)
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: Automotive
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 2,000
Capacitance: 0.1 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 0.200" (5.08mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC5100-ND,BC5100TB,222237076104,BC5100,BC5100CT,BFC237076104-ND

Buy Now Datasheet
Singapore, Singapore
Through-Hole 63V 0.1uF Capacitor
62-BFC237076104
Through-Hole 63V 0.1uF Capacitor 62-BFC237076104
63V 0.1uF PET Film Capacitor, Radial, Through Hole Product overview: BFC237076104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237076104 can be used for catalog matching and distributor lookup.

63V 0.1uF PET Film Capacitor, Radial, Through Hole Product overview: BFC237076104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237076104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BFC237076104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237076104
Film Capacitors BFC237076104
CAP FILM 0.1UF 5% 63VDC RADIAL

CAP FILM 0.1UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film Film 0.1Uf, 5%, 63V,; Dielectric Type Vishay - 18C4912 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.1Uf, 5%, 63V,; Dielectric Type Vishay
18C4912
Capacitor Polyester Film Film 0.1Uf, 5%, 63V,; Dielectric Type Vishay 18C4912
CAPACITOR POLYESTER FILM FILM 0.1UF, 5%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 0.1UF, 5%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Film Capacitors
BFC237076104
Capacitors >> Film Capacitors BFC237076104
±5% 63V 100nF -55°C~+100°C PET Plugin,P=5.08mm Film Capacitors ROHS

±5% 63V 100nF -55°C~+100°C PET Plugin,P=5.08mm Film Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237076104 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237076104
Capacitors - Film Capacitors BFC237076104
CAP FILM 0.1UF 5% 63VDC RADIAL

CAP FILM 0.1UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5100CT-ND 968737-BFC237076104 62-BFC237076104 BFC237076104 18C4912 BFC237076104 BFC237076104
Product Name Film Capacitors Capacitors - Film Capacitors Through-Hole 63V 0.1uF Capacitor Film Capacitors Capacitor Polyester Film Film 0.1Uf, 5%, 63V,; Dielectric Type Vishay Capacitors >> Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - C11CF9R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 106RSB700K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details