Vishay Intertechnology, Inc. Film Capacitors BFC237075823

Description
0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-BFC237075823CT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC237075823CT-ND
Film Capacitors 56-BFC237075823CT-ND
0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 56-BFC237075823TB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC237075823TB-ND
Film Capacitors 56-BFC237075823TB-ND
0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Cap, 0.082Μf, 63V, 10%, Pet; Capacitance Vishay - 62M2332 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.082Μf, 63V, 10%, Pet; Capacitance Vishay
62M2332
Cap, 0.082Μf, 63V, 10%, Pet; Capacitance Vishay 62M2332
CAP, 0.082µF, 63V, 10%, PET; Capacitance:82000pF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT370 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.082µF, 63V, 10%, PET; Capacitance:82000pF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT370 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237075823 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237075823
Capacitors - Film Capacitors BFC237075823
CAP FILM 0.082UF 10% 63VDC RAD

CAP FILM 0.082UF 10% 63VDC RAD

Supplier's Site
Film Capacitors - BFC237075823 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237075823
Film Capacitors BFC237075823
CAP FILM 0.082UF 10% 63VDC RAD

CAP FILM 0.082UF 10% 63VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-BFC237075823CT-ND 62M2332 BFC237075823 BFC237075823
Product Name Film Capacitors Cap, 0.082Μf, 63V, 10%, Pet; Capacitance Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR202KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers