Vishay Intertechnology, Inc. Film Capacitors BFC237075684

Description
0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Description
0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 0.68 µF, 63V film capacitor features a metallized polyester dielectric and is designed for radial mounting. It has a capacitance tolerance of ±10% and is rated for a maximum DC voltage of 63V and an AC voltage of 40V. The capacitor is encapsulated in a flame-retardant plastic case and is compliant with RoHS standards. It is suitable for applications such as blocking, coupling, bypassing, and energy reservoir in telecom, industrial, and consumer electronics. The component is AEC-Q200 qualified, indicating its reliability for automotive applications. The maximum application temperature is 100°C, making it suitable for a variety of operating conditions.

Datasheet Summary
Powered by GS/AI

The Vishay 0.68 µF, 63V film capacitor features a metallized polyester dielectric and is designed for radial mounting. It has a capacitance tolerance of ±10% and is rated for a maximum DC voltage of 63V and an AC voltage of 40V. The capacitor is encapsulated in a flame-retardant plastic case and is compliant with RoHS standards. It is suitable for applications such as blocking, coupling, bypassing, and energy reservoir in telecom, industrial, and consumer electronics. The component is AEC-Q200 qualified, indicating its reliability for automotive applications. The maximum application temperature is 100°C, making it suitable for a variety of operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237075684-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237075684-ND
Film Capacitors BFC237075684-ND
0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 63V 0.68uF Capacitor
62-BFC237075684
Through-Hole 63V 0.68uF Capacitor 62-BFC237075684
63V 0.68uF PET Film Capacitor, Radial, Through Hole Product overview: BFC237075684 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237075684 can be used for catalog matching and distributor lookup.

63V 0.68uF PET Film Capacitor, Radial, Through Hole Product overview: BFC237075684 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237075684 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1330942-BFC237075684 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1330942-BFC237075684
Capacitors - Film Capacitors 1330942-BFC237075684
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1330942-BFC237075684 Category: Capacitors>Film Capacitors Packaging: Tape & Box (TB) Features: Long Life Termination: PC Pins Voltage Rating - AC: 40V Voltage Rating - DC: 63V Size / Dimension: 0.283" L x 0.177" W (7.20mm x 4.50mm) Applications: Automotive Height - Seated (Max): 0.354" (9.00mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 0.68 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 0.200" (5.08mm) Dielectric Material: Polyester, Metallized Temperature Range - Operating: -55°C ~ 100°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable HTSUS: 8532.25.0010 Other Part Number: 222237075684 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1330942-BFC237075684
Category: Capacitors>Film Capacitors
Packaging: Tape & Box (TB)
Features: Long Life
Termination: PC Pins
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Size / Dimension: 0.283" L x 0.177" W (7.20mm x 4.50mm)
Applications: Automotive
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 0.68 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.200" (5.08mm)
Dielectric Material: Polyester, Metallized
Temperature Range - Operating: -55°C ~ 100°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Other Part Number: 222237075684
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Film Capacitors - BFC237075684 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
BFC237075684
Film Capacitors BFC237075684
CAP FILM 0.68UF 10% 63VDC RADIAL

CAP FILM 0.68UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Film Capacitors - BFC237075684 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237075684
Film Capacitors BFC237075684
CAP FILM 0.68UF 10% 63VDC RADIAL

CAP FILM 0.68UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237075684 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237075684
Capacitors - Film Capacitors BFC237075684
CAP FILM 0.68UF 10% 63VDC RADIAL

CAP FILM 0.68UF 10% 63VDC RADIAL

Supplier's Site
Capacitor Poly Film 0.68Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Vishay - 18C4909 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.68Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Vishay
18C4909
Capacitor Poly Film 0.68Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Vishay 18C4909
CAPACITOR POLY FILM 0.68UF, 63V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V RoHS Compliant: Yes

CAPACITOR POLY FILM 0.68UF, 63V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.68Uf, 63V, Film, Radial; Dielectric Type Vishay - 70AC8176 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Uf, 63V, Film, Radial; Dielectric Type Vishay
70AC8176
Cap, 0.68Uf, 63V, Film, Radial; Dielectric Type Vishay 70AC8176
CAP, 0.68UF, 63V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.68UF, 63V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BFC237075684-ND 62-BFC237075684 1330942-BFC237075684 BFC237075684 BFC237075684 BFC237075684 18C4909 70AC8176
Product Name Film Capacitors Through-Hole 63V 0.68uF Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.68Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Vishay Cap, 0.68Uf, 63V, Film, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Paper Film Capacitors - 104PSB102K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - C11AH101K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details