0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
63V 0.47uF PET Film Capacitor, Radial, Through Hole Product overview: BFC237075474 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237075474 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay BC Components
Win Source Part Number: 807625-BFC237075474
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Features: Long Life
Termination: PC Pins
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: Automotive
Capacitance: 0.47μF
Tolerance: ±10%
Lead Spacing: 0.200" (5.08mm)
Dielectric Material: Polyester, Metallized
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.283" L x 0.138" W (7.20mm x 3.50mm)
Manufacturer Package: Radial
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
CAP FILM 0.47UF 10% 63VDC RADIAL
CAP FILM 0.47UF 10% 63VDC RADIAL
CAPACITOR POLYESTER FILM 0.47UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5.08mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5099CT-ND | 62-BFC237075474 | 807625-BFC237075474 | BFC237075474 | BFC237075474 | 18M4091 |
| Product Name | Film Capacitors | Through-Hole 63V 0.47uF Capacitor | Film Capacitors - BFC237075474 | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polyester Film 0.47Uf, 63V, 10%, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |