Vishay Intertechnology, Inc. Film Capacitors BFC237075394

Description
0.39µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.39µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237075394-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237075394-ND
Film Capacitors BFC237075394-ND
0.39µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.39µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237075394 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237075394
Capacitors - Film Capacitors BFC237075394
CAP FILM 0.39UF 10% 63VDC RADIAL

CAP FILM 0.39UF 10% 63VDC RADIAL

Supplier's Site
Capacitor Polyester Film 0.39Uf, 63V, 10%, Radial; Dielectric Type Vishay - 18C4904 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.39Uf, 63V, 10%, Radial; Dielectric Type Vishay
18C4904
Capacitor Polyester Film 0.39Uf, 63V, 10%, Radial; Dielectric Type Vishay 18C4904
CAPACITOR POLYESTER FILM 0.39UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.39UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237075394 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237075394
Film Capacitors BFC237075394
CAP FILM 0.39UF 10% 63VDC RADIAL

CAP FILM 0.39UF 10% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237075394-ND BFC237075394 18C4904 BFC237075394
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film 0.39Uf, 63V, 10%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details