Manufacturer: Vishay
Win Source Part Number: 864148-BFC237075334
Series: MKT370
Operating Temperature Range: -55°C ~ 100°C
Features: 0.33 µF Film Capacitor 40V 63V Polyester, Metallized Radial
Package: Radial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8532.25.0010
Other Part Number: BC5098, BC5098CT, 222237075334, BC5098TB, BC5098-ND, BFC237075334-ND
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
Film Capacitor 330nF 63V PET Radial 10% 100°C AEC-Q200 Product overview: BFC237075334 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330nF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330nF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237075334 can be used for catalog matching and distributor lookup.
CAPACITOR POLYESTER FILM 0.33UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5.08mm RoHS Compliant: Yes
CAP FILM 0.33UF 10% 63VDC RADIAL
CAP FILM 0.33UF 10% 63VDC RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 864148-BFC237075334 | BC5098CT-ND | 62-BFC237075334 | 18M4090 | BFC237075334 | BFC237075334 |
| Product Name | Film Capacitors - BFC237075334 | Film Capacitors | Automotive 330nF 63V Capacitor | Capacitor Polyester Film 0.33Uf, 63V, 10%, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Mounting Style | Through Hole | Through Hole | Through Hole; Surface Mount Technology; Radial | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive |