Vishay Intertechnology, Inc. Film Capacitors BFC237075274

Description
0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237075274-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237075274-ND
Film Capacitors BFC237075274-ND
0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237075274 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237075274
Film Capacitors BFC237075274
CAP FILM 0.27UF 10% 63VDC RADIAL

CAP FILM 0.27UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237075274 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237075274
Capacitors - Film Capacitors BFC237075274
CAP FILM 0.27UF 10% 63VDC RADIAL

CAP FILM 0.27UF 10% 63VDC RADIAL

Supplier's Site
Capacitor Poly Film 0.27Uf, 63V, 10%, Radial; Capacitance Vishay - 18M4089 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.27Uf, 63V, 10%, Radial; Capacitance Vishay
18M4089
Capacitor Poly Film 0.27Uf, 63V, 10%, Radial; Capacitance Vishay 18M4089
CAPACITOR POLY FILM 0.27UF, 63V, 10%, RADIAL; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.27UF, 63V, 10%, RADIAL; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237075274-ND BFC237075274 BFC237075274 18M4089
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.27Uf, 63V, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers