Vishay Intertechnology, Inc. Film Capacitors BFC237075155

Description
1.5µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1.5µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237075155-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237075155-ND
Film Capacitors BFC237075155-ND
1.5µF Film Capacitor 40V 63V Polyester, Metallized Radial

1.5µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237075155 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237075155
Capacitors - Film Capacitors BFC237075155
CAP FILM 1.5UF 10% 63VDC RADIAL

CAP FILM 1.5UF 10% 63VDC RADIAL

Supplier's Site
Capacitor Polyester Film Film 1.5Uf, 10%, 63V,; Dielectric Type Vishay - 18C4899 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 1.5Uf, 10%, 63V,; Dielectric Type Vishay
18C4899
Capacitor Polyester Film Film 1.5Uf, 10%, 63V,; Dielectric Type Vishay 18C4899
CAPACITOR POLYESTER FILM FILM 1.5UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 1.5UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC237075155-ND BFC237075155 18C4899
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film Film 1.5Uf, 10%, 63V,; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor PC PinRoHS Compliant: Yes
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - C11AH5R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details