0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.1UF 10% 63VDC RADIAL
Film Capacitor, MKT370 Series, 0.1 F, 10%, PET (Polyester), 63 V RoHS Compliant: Yes
CAP FILM 0.1UF 10% 63VDC RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5095-3-ND | BFC237075104 | 40Y2169 | BFC237075104 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkt370 Series, 0.1 F, 10%, Pet (Polyester), 63 V Rohs Compliant Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |