Vishay Intertechnology, Inc. Film Capacitors BFC237066332

Description
3300pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
3300pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237066332-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237066332-ND
Film Capacitors BFC237066332-ND
3300pF Film Capacitor 220V 400V Polyester, Metallized Radial

3300pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237066332 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237066332
Capacitors - Film Capacitors BFC237066332
CAP FILM 3300PF 5% 400VDC RADIAL

CAP FILM 3300PF 5% 400VDC RADIAL

Supplier's Site
Film Capacitors - BFC237066332 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237066332
Film Capacitors BFC237066332
CAP FILM 3300PF 5% 400VDC RADIAL

CAP FILM 3300PF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitor Film, 0.0033Uf, 400V, Radial; Dielectric Type Vishay - 18C4885 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.0033Uf, 400V, Radial; Dielectric Type Vishay
18C4885
Capacitor Film, 0.0033Uf, 400V, Radial; Dielectric Type Vishay 18C4885
CAPACITOR FILM, 0.0033UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.0033UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237066332-ND BFC237066332 BFC237066332 18C4885
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Film, 0.0033Uf, 400V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1943388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details