Vishay Intertechnology, Inc. Film Capacitors BFC237066183

Description
0.018µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.018µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237066183-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237066183-ND
Film Capacitors BFC237066183-ND
0.018µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.018µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237066183 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237066183
Film Capacitors BFC237066183
CAP FILM 0.018UF 5% 400VDC RAD

CAP FILM 0.018UF 5% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237066183 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237066183
Capacitors - Film Capacitors BFC237066183
CAP FILM 0.018UF 5% 400VDC RAD

CAP FILM 0.018UF 5% 400VDC RAD

Supplier's Site
Capacitor Film, 0.018Uf, 400V, Radial; Dielectric Type Vishay - 18C4880 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.018Uf, 400V, Radial; Dielectric Type Vishay
18C4880
Capacitor Film, 0.018Uf, 400V, Radial; Dielectric Type Vishay 18C4880
CAPACITOR FILM, 0.018UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.018UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237066183-ND BFC237066183 BFC237066183 18C4880
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Film, 0.018Uf, 400V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers