400V 47nF PET Radial Film Capacitor, Through Hole Product overview: BFC237065473 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 47nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 400V, 47nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237065473 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1023219-BFC237065473
Packaging: AMMO PACKAGE
Features: Long Life
Termination: PC Pins
Voltage Rating - AC: 220V
Voltage Rating - DC: 400V
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Mounting: Through Hole
Capacitance: 0.047μF
Tolerance: ±10%
Lead Spacing: 0.200" (5.08mm)
Dielectric Material: Polyester, Metallized
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.047UF 10% 400VDC RAD
Film Capacitor, MKT370 Series, 0.047 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes
CAP FILM 0.047UF 10% 400VDC RAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC237065473 | 1023219-BFC237065473 | 56-BFC237065473CT-ND | BFC237065473 | 26M6516 | BFC237065473 |
| Product Name | Through-Hole 400V 47nF Capacitor | Film Capacitors - BFC237065473 | Film Capacitors | Film Capacitors | Film Capacitor, Mkt370 Series, 0.047 F, 10%, Pet (Polyester), 400 V Rohs Compliant Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |