The BFC237065393 is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance value of 0.039 µF with a tolerance of ±10%. The capacitor is rated for a DC voltage of 400 V and an AC voltage of 160 V. It is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This component is suitable for operation in environments with a maximum application temperature of 105 °C for voltages above 63 V, and it is AEC-Q200 qualified, indicating its reliability for automotive applications. The capacitor is supplied with a lead pitch of 5.08 mm and can be packaged loose in a box, taped on an ammopack, or on a reel. Its performance grade is classified as Grade 1, indicating a long life expectancy. The product complies with IEC 60384-2 standards, ensuring it meets international quality and safety requirements.
0.039µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.039UF 10% 400VDC RAD
CAP FILM 0.039UF 10% 400VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237065393-ND | BFC237065393 | BFC237065393 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | Automotive; Automotive | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |