0.015µF Film Capacitor 220V 400V Polyester, Metallized Radial
0.015µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.015UF 10% 400VDC RAD
CAP FILM 0.015UF 10% 400VDC RAD
Film Capacitor, MKT370 Series, 0.015 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5091CT-ND | BFC237065153 | BFC237065153 | 26M6512 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkt370 Series, 0.015 F, 10%, Pet (Polyester), 400 V Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |