Vishay Intertechnology, Inc. Film Capacitors BFC237065152

Description
1500pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1500pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237065152-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237065152-ND
Film Capacitors BFC237065152-ND
1500pF Film Capacitor 220V 400V Polyester, Metallized Radial

1500pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Film, 1500Pf, 400V, Radial; Dielectric Type Vishay - 18C4856 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 1500Pf, 400V, Radial; Dielectric Type Vishay
18C4856
Capacitor Film, 1500Pf, 400V, Radial; Dielectric Type Vishay 18C4856
CAPACITOR FILM, 1500PF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 1500PF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237065152 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237065152
Capacitors - Film Capacitors BFC237065152
CAP FILM 1500PF 10% 400VDC RAD

CAP FILM 1500PF 10% 400VDC RAD

Supplier's Site
Film Capacitors - BFC237065152 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237065152
Film Capacitors BFC237065152
CAP FILM 1500PF 10% 400VDC RAD

CAP FILM 1500PF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237065152-ND 18C4856 BFC237065152 BFC237065152
Product Name Film Capacitors Capacitor Film, 1500Pf, 400V, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 106PHB250K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details