Vishay Intertechnology, Inc. Film Capacitors BFC237055122

Description
1200pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote
Description
1200pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC237055122 is a film capacitor from Lingto Electronic Limited, designed for applications requiring reliable performance in blocking, coupling, bypass, and energy reservoir functions. It features a capacitance of 1200 pF with a tolerance of ±10% and is rated for a DC voltage of 400 V. The capacitor is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This component operates effectively within a maximum application temperature of 105 °C and is AEC-Q200 qualified, indicating its suitability for automotive applications. The capacitor is available with a lead pitch of 5.08 mm and can be supplied loose in a box, taped on an ammopack, or on a reel. It is compliant with IEC 60384-2 standards, ensuring its reliability and performance in various environments. The product is suitable for use in telecom, industrial, and consumer applications.

Datasheet Summary
Powered by GS/AI

The BFC237055122 is a film capacitor from Lingto Electronic Limited, designed for applications requiring reliable performance in blocking, coupling, bypass, and energy reservoir functions. It features a capacitance of 1200 pF with a tolerance of ±10% and is rated for a DC voltage of 400 V. The capacitor is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This component operates effectively within a maximum application temperature of 105 °C and is AEC-Q200 qualified, indicating its suitability for automotive applications. The capacitor is available with a lead pitch of 5.08 mm and can be supplied loose in a box, taped on an ammopack, or on a reel. It is compliant with IEC 60384-2 standards, ensuring its reliability and performance in various environments. The product is suitable for use in telecom, industrial, and consumer applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237055122-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237055122-ND
Film Capacitors BFC237055122-ND
1200pF Film Capacitor 220V 400V Polyester, Metallized Radial

1200pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237055122 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237055122
Capacitors - Film Capacitors BFC237055122
CAP FILM 1200PF 10% 400VDC RAD

CAP FILM 1200PF 10% 400VDC RAD

Supplier's Site
Capacitor,polyester (Mylar),1.2Nf,400Vdc,10-% Tol,10+% Tol Vishay - 03J9072 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,polyester (Mylar),1.2Nf,400Vdc,10-% Tol,10+% Tol Vishay
03J9072
Capacitor,polyester (Mylar),1.2Nf,400Vdc,10-% Tol,10+% Tol Vishay 03J9072
Capacitor,Polyester (MYLAR),1.2nF,400VDC ,10-% Tol,10+% Tol

Capacitor,Polyester (MYLAR),1.2nF,400VDC,10-% Tol,10+% Tol

Supplier's Site
Film Capacitors - BFC237055122 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237055122
Film Capacitors BFC237055122
CAP FILM 1200PF 10% 400VDC RAD

CAP FILM 1200PF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237055122-ND BFC237055122 03J9072 BFC237055122
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor,polyester (Mylar),1.2Nf,400Vdc,10-% Tol,10+% Tol Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105PHB850K4H-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications High Frequency
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C17AH1R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details