Vishay Intertechnology, Inc. Film Capacitors BFC237052222

Description
2200pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 3003PH-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
3003PH-ND
Film Capacitors 3003PH-ND
2200pF Film Capacitor 220V 400V Polyester, Metallized Radial

2200pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237052222 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237052222
Film Capacitors BFC237052222
CAP FILM 2200PF 5% 400VDC RADIAL

CAP FILM 2200PF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 2200Pf, 400V, 5%, Radial; Dielectric Type Vishay - 95C1405 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 2200Pf, 400V, 5%, Radial; Dielectric Type Vishay
95C1405
Capacitor Polyester Film, 2200Pf, 400V, 5%, Radial; Dielectric Type Vishay 95C1405
CAPACITOR POLYESTER FILM, 2200PF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 2200PF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3003PH-ND BFC237052222 95C1405
Product Name Film Capacitors Film Capacitors Capacitor Polyester Film, 2200Pf, 400V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details