The BFC237052122 is a radial potted film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance value of 1200 pF with a tolerance of ±5%, and is rated for a DC voltage of 400 V. The capacitor is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This capacitor operates effectively within a temperature range, with a maximum application temperature of 105 °C for voltages above 63 V. It is AEC-Q200 qualified, indicating suitability for automotive applications. The product is available with a lead pitch of 5.08 mm and can be supplied loose in a box, taped on an ammopack, or on a reel. The capacitor is compliant with IEC 60384-2 standards, ensuring reliability and performance in demanding environments.
1200pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 1200PF 5% 400VDC RADIAL
Capacitor,Polyester (MYLAR),1.2nF,400VDC
CAP FILM 1200PF 5% 400VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237052122-ND | BFC237052122 | 03J9054 | BFC237052122 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor,polyester (Mylar),1.2Nf,400Vdc,5-% Tol,5+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |