Vishay Intertechnology, Inc. Film Capacitors BFC237051472

Description
4700pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
4700pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1675-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1675-ND
Film Capacitors BC1675-ND
4700pF Film Capacitor 220V 400V Polyester, Metallized Radial

4700pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237051472 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237051472
Film Capacitors BFC237051472
CAP FILM 4700PF 10% 400VDC RAD

CAP FILM 4700PF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237051472 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237051472
Capacitors - Film Capacitors BFC237051472
CAP FILM 4700PF 10% 400VDC RAD

CAP FILM 4700PF 10% 400VDC RAD

Supplier's Site
Capacitor Poly Film, 4700Pf, 400V, 10%, Radial; Dielectric Type Vishay - 03J9048 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film, 4700Pf, 400V, 10%, Radial; Dielectric Type Vishay
03J9048
Capacitor Poly Film, 4700Pf, 400V, 10%, Radial; Dielectric Type Vishay 03J9048
CAPACITOR POLY FILM, 4700PF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR POLY FILM, 4700PF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1675-ND BFC237051472 BFC237051472 03J9048
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film, 4700Pf, 400V, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB252K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details