Win Source Part Number: 974020-BFC237051272
Category: Capacitors>Film Capacitors
Series: MKT370
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 220V
Voltage Rating - DC: 400V
Applications: Automotive
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 2,000
Capacitance: 2700 pF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.200" (5.08mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BFC2 370 51272,2222 370 51272,BFC2 370 51272,222237051272,B
Film Capacitor 2.7nF 400V PET Radial 5.08mm 105C Product overview: BFC237051272 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7nF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237051272 can be used for catalog matching and distributor lookup.
2700pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 2700PF 10% 400VDC RAD
CAPACITOR POLYESTER FILM, 2700PF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2700pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; No. of Pins:2Pins RoHS Compliant: Yes
CAP FILM 2700PF 10% 400VDC RAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 974020-BFC237051272 | 62-BFC237051272 | BC1669-ND | BFC237051272 | 03J9043 | BFC237051272 |
| Product Name | Capacitors - Film Capacitors | 2.7nF 400V Capacitor | Film Capacitors | Film Capacitors | Capacitor Polyester Film, 2700Pf, 400V, 10%, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 0.0027 microF | 0.0027 microF | 0.0027 microF | 0.0027 microF | 0.0027 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 400 volts | 400 volts | 400 volts | 400 volts |