Vishay Intertechnology, Inc. Automotive 0.1uF 250V Interface Transceiver IC BFC237045104

Description
Cap Film 0.1uF 250V PET 10% (7.2 X 6 X 11mm) Radial Plastic Rectangular Can 5.08mm 105°C Automotive Loose Product overview: BFC237045104 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 250V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.1uF, 250V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237045104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.1uF 250V PET 10% (7.2 X 6 X 11mm) Radial Plastic Rectangular Can 5.08mm 105°C Automotive Loose Product overview: BFC237045104 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 250V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.1uF, 250V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237045104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.1uF 250V Interface Transceiver IC
62-BFC237045104
Automotive 0.1uF 250V Interface Transceiver IC 62-BFC237045104
Cap Film 0.1uF 250V PET 10% (7.2 X 6 X 11mm) Radial Plastic Rectangular Can 5.08mm 105°C Automotive Loose Product overview: BFC237045104 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 250V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.1uF, 250V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237045104 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 250V PET 10% (7.2 X 6 X 11mm) Radial Plastic Rectangular Can 5.08mm 105°C Automotive Loose Product overview: BFC237045104 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 250V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.1uF, 250V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237045104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-BFC237045104
Product Name Automotive 0.1uF 250V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2435-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
4 suppliers
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 289-552 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 1897707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details