1000pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 10000PF 10% 250VDC RAD
Capacitor,Polyester (MYLAR),10nF,250VDC,
CAP FILM 1000PF 10% 250VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237045103-ND | BFC237045103 | 03J8964 | BFC237045103 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor,polyester (Mylar),10Nf,250Vdc,10-% Tol,10+% Tol Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |