Vishay Intertechnology, Inc. Film Capacitors BFC237042682

Description
6800pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
6800pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 3006PH-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
3006PH-ND
Film Capacitors 3006PH-ND
6800pF Film Capacitor 160V 250V Polyester, Metallized Radial

6800pF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film, 6800Pf, 250V, 5%, Radial; Dielectric Type Vishay - 95C1402 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 6800Pf, 250V, 5%, Radial; Dielectric Type Vishay
95C1402
Capacitor Polyester Film, 6800Pf, 250V, 5%, Radial; Dielectric Type Vishay 95C1402
CAPACITOR POLYESTER FILM, 6800PF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 6800PF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237042682 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237042682
Film Capacitors BFC237042682
CAP FILM 6800PF 5% 250VDC RADIAL

CAP FILM 6800PF 5% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 3006PH-ND 95C1402 BFC237042682
Product Name Film Capacitors Capacitor Polyester Film, 6800Pf, 250V, 5%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details