The BFC237042392 is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance range of 0.001 OºF to 1.5 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 50 V, 63 V, 250 V, 400 V, and 630 V, and AC voltages of 32 V, 40 V, 63 V, 160 V, and 220 V. It is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. The maximum application temperature is 100 °C for rated voltages of 50 V and 63 V, and 105 °C for higher voltages. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. It is available in various packaging options, including loose in a box, taped on ammo pack, or on a reel, with a standard lead pitch of 5.08 mm. The capacitor is designed for long life, classified as performance grade 1. Engineers should consider this capacitor for projects requiring reliable performance in demanding environments, particularly in telecom, industrial, and consumer applications.
3900pF Film Capacitor 160V 250V Polyester, Metallized Radial
Capacitor,Polyester (MYLAR),3.9nF,250VDC
CAP FILM 3900PF 5% 250VDC RADIAL
CAP FILM 3900PF 5% 250VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237042392-ND | 03J8958 | BFC237042392 | BFC237042392 |
| Product Name | Film Capacitors | Capacitor,polyester (Mylar),3.9Nf,250Vdc,5-% Tol,5+% Tol Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |