0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAPACITOR FILM, 0.056UF, 250V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF;
CAP FILM 0.056UF 10% 250VDC RAD
CAP FILM 0.056UF 10% 250VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237041563-ND | 95F3695 | BFC237041563 | BFC237041563 |
| Product Name | Film Capacitors | Capacitor Film, 0.056Uf, 250V, Radial; Dielectric Type Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |