The Film Capacitor MKT370 Series, part number 10M9131, features a capacitance of 0.033 F with a tolerance of ±10%. It is constructed from polyester (PET) and is rated for a maximum DC voltage of 250 V. This capacitor is RoHS compliant, ensuring it meets environmental standards for hazardous substances. The product is designed for applications such as blocking, coupling, bypassing, and energy reservoir functions in telecom, industrial, and consumer electronics. It is encapsulated in a flame-retardant plastic case and epoxy resin, providing durability and reliability. The leads are tinned wire, and the capacitor is AEC-Q200 qualified, indicating its suitability for automotive applications. The maximum application temperature is 100 °C, making it suitable for a range of operating conditions.
0.033µF Film Capacitor 160V 250V Polyester, Metallized Radial
Film Capacitor, MKT370 Series, 0.033 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes
CAP FILM 0.033UF 10% 250VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237041333-ND | 10M9131 | BFC237041333 |
| Product Name | Film Capacitors | Film Capacitor, Mkt370 Series, 0.033 F, 10%, Pet (Polyester), 250 V Rohs Compliant Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |