3900pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 3900PF 5% 250VDC RADIAL
CAPACITOR POLYESTER FILM, 3900PF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes
CAP FILM 3900PF 5% 250VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237036392-ND | BFC237036392 | 18M4080 | BFC237036392 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polyester Film, 3900Pf, 250V, 5%, Radial; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |