Vishay Intertechnology, Inc. Film Capacitors BFC237036273

Description
0.027µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.027µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237036273-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237036273-ND
Film Capacitors BFC237036273-ND
0.027µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.027µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237036273 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237036273
Film Capacitors BFC237036273
CAP FILM 0.027UF 5% 250VDC RAD

CAP FILM 0.027UF 5% 250VDC RAD

Supplier's Site Datasheet
Capacitor Poly Film 0.027Uf, 250V, 5%, Rad; Capacitance Vishay - 18M4078 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.027Uf, 250V, 5%, Rad; Capacitance Vishay
18M4078
Capacitor Poly Film 0.027Uf, 250V, 5%, Rad; Capacitance Vishay 18M4078
CAPACITOR POLY FILM 0.027UF, 250V, 5%, RAD; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.027UF, 250V, 5%, RAD; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237036273 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237036273
Capacitors - Film Capacitors BFC237036273
CAP FILM 0.027UF 5% 250VDC RAD

CAP FILM 0.027UF 5% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237036273-ND BFC237036273 18M4078 BFC237036273
Product Name Film Capacitors Film Capacitors Capacitor Poly Film 0.027Uf, 250V, 5%, Rad; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 104PPS850KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers