Vishay Intertechnology, Inc. Film Capacitors BFC237036123

Description
0.012µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.012µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237036123-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237036123-ND
Film Capacitors BFC237036123-ND
0.012µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.012µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 0.012Uf, 250V, 5%, Radial; Dielectric Type Vishay - 18M4075 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.012Uf, 250V, 5%, Radial; Dielectric Type Vishay
18M4075
Capacitor Polyester Film 0.012Uf, 250V, 5%, Radial; Dielectric Type Vishay 18M4075
CAPACITOR POLYESTER FILM 0.012UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mmRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.012UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mmRoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237036123 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237036123
Film Capacitors BFC237036123
CAP FILM 0.012UF 5% 250VDC RAD

CAP FILM 0.012UF 5% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237036123 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237036123
Capacitors - Film Capacitors BFC237036123
CAP FILM 0.012UF 5% 250VDC RAD

CAP FILM 0.012UF 5% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237036123-ND 18M4075 BFC237036123 BFC237036123
Product Name Film Capacitors Capacitor Polyester Film 0.012Uf, 250V, 5%, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS252KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details