The BFC237036103 is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance range of 0.001 OºF to 1.5 OºF with a tolerance of ±5% or ±10%. The capacitor is rated for DC voltages of 50 V, 63 V, 250 V, 400 V, and 630 V, and AC voltages of 32 V, 40 V, 63 V, 160 V, and 220 V. Constructed with a polyester film dielectric and metallized electrodes, the capacitor is housed in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. It has a maximum application temperature of 100 °C for lower voltage ratings and 105 °C for higher ratings, with a rated temperature of 85 °C. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. The capacitor is available with a lead pitch of 5.08 mm and can be supplied loose in a box, taped on an ammopack, or on a reel. It is categorized as Grade 1 for long life performance. The product complies with IEC 60384-2 standards, ensuring reliability and quality for engineering projects.
Film Capacitor 10nF 250V PET 5% Radial 105C Product overview: BFC237036103 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237036103 can be used for catalog matching and distributor lookup.
10000pF Film Capacitor 160V 250V Polyester, Metallized Radial
10000pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAPACITOR POLYESTER FILM 0.01UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes
CAP FILM 10000PF 5% 250VDC RAD
CAP FILM 10000PF 5% 250VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC237036103 | 56-BFC237036103TB-ND | 18M4073 | BFC237036103 | BFC237036103 |
| Product Name | 10nF 250V Capacitor | Film Capacitors | Capacitor Polyester Film 0.01Uf, 250V, 5%, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |