Vishay Intertechnology, Inc. Film Capacitors BFC237035682

Description
6800pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
6800pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237035682-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237035682-ND
Film Capacitors BFC237035682-ND
6800pF Film Capacitor 160V 250V Polyester, Metallized Radial

6800pF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237035682 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237035682
Film Capacitors BFC237035682
CAP FILM 6800PF 10% 250VDC RAD

CAP FILM 6800PF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film, 6800Pf, 250V, 10%, Radial; Dielectric Type Vishay - 18M4069 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 6800Pf, 250V, 10%, Radial; Dielectric Type Vishay
18M4069
Capacitor Polyester Film, 6800Pf, 250V, 10%, Radial; Dielectric Type Vishay 18M4069
CAPACITOR POLYESTER FILM, 6800PF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; No. of Pins:2Pins RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 6800PF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237035682 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237035682
Capacitors - Film Capacitors BFC237035682
CAP FILM 6800PF 10% 250VDC RAD

CAP FILM 6800PF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237035682-ND BFC237035682 18M4069 BFC237035682
Product Name Film Capacitors Film Capacitors Capacitor Polyester Film, 6800Pf, 250V, 10%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details