Vishay Intertechnology, Inc. Film Capacitors BFC237035472

Description
4700pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
4700pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237035472-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237035472-ND
Film Capacitors BFC237035472-ND
4700pF Film Capacitor 160V 250V Polyester, Metallized Radial

4700pF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film, 4700Pf, 250V, 10%, Radial; Dielectric Type Vishay - 18M4066 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 4700Pf, 250V, 10%, Radial; Dielectric Type Vishay
18M4066
Capacitor Polyester Film, 4700Pf, 250V, 10%, Radial; Dielectric Type Vishay 18M4066
CAPACITOR POLYESTER FILM, 4700PF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; No. of Pins:2Pins RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 4700PF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237035472 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237035472
Film Capacitors BFC237035472
CAP FILM 4700PF 10% 250VDC RAD

CAP FILM 4700PF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237035472 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237035472
Capacitors - Film Capacitors BFC237035472
CAP FILM 4700PF 10% 250VDC RAD

CAP FILM 4700PF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237035472-ND 18M4066 BFC237035472 BFC237035472
Product Name Film Capacitors Capacitor Polyester Film, 4700Pf, 250V, 10%, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details