Vishay Intertechnology, Inc. Film Capacitors BFC237035223

Description
0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237035223-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237035223-ND
Film Capacitors BFC237035223-ND
0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
22nF 250V Capacitor
62-BFC237035223
22nF 250V Capacitor 62-BFC237035223
Film Capacitor 22nF 250V 10% PET Radial 105C Product overview: BFC237035223 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237035223 can be used for catalog matching and distributor lookup.

Film Capacitor 22nF 250V 10% PET Radial 105C Product overview: BFC237035223 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237035223 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Polyester Film 0.022Uf, 250V, 10%, Radial; Dielectric Type Vishay - 18C4821 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.022Uf, 250V, 10%, Radial; Dielectric Type Vishay
18C4821
Capacitor Polyester Film 0.022Uf, 250V, 10%, Radial; Dielectric Type Vishay 18C4821
CAPACITOR POLYESTER FILM 0.022UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; No. of Pins:2PinsRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.022UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237035223 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237035223
Capacitors - Film Capacitors BFC237035223
CAP FILM 0.022UF 10% 250VDC RAD

CAP FILM 0.022UF 10% 250VDC RAD

Supplier's Site
Film Capacitors - BFC237035223 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237035223
Film Capacitors BFC237035223
CAP FILM 0.022UF 10% 250VDC RAD

CAP FILM 0.022UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BFC237035223-ND 62-BFC237035223 18C4821 BFC237035223 BFC237035223
Product Name Film Capacitors 22nF 250V Capacitor Capacitor Polyester Film 0.022Uf, 250V, 10%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106HC5700KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers