Vishay Intertechnology, Inc. Film Capacitors BFC237035183

Description
0.018µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.018µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237035183-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237035183-ND
Film Capacitors BFC237035183-ND
0.018µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.018µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237035183 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237035183
Film Capacitors BFC237035183
CAP FILM 0.018UF 10% 250VDC RAD

CAP FILM 0.018UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237035183 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237035183
Capacitors - Film Capacitors BFC237035183
CAP FILM 0.018UF 10% 250VDC RAD

CAP FILM 0.018UF 10% 250VDC RAD

Supplier's Site
Capacitor Poly Film 0.018Uf, 250V, 10%, Rad; Dielectric Type Vishay - 18M4061 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.018Uf, 250V, 10%, Rad; Dielectric Type Vishay
18M4061
Capacitor Poly Film 0.018Uf, 250V, 10%, Rad; Dielectric Type Vishay 18M4061
CAPACITOR POLY FILM 0.018UF, 250V, 10%, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR POLY FILM 0.018UF, 250V, 10%, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237035183-ND BFC237035183 BFC237035183 18M4061
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.018Uf, 250V, 10%, Rad; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 106PPS700KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details